Renesas Electronics Corporation Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG ISL9238HRTZ-T

Description
The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function. The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet
Description
The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function. The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG - ISL9238HRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
ISL9238HRTZ-T
Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG ISL9238HRTZ-T
The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function. The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response.
In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries.
As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function.
The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries.
The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - ISL9238HRTZ-T - 851882-ISL9238HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9238HRTZ-T
851882-ISL9238HRTZ-T
PMIC - PMIC - Battery Chargers - ISL9238HRTZ-T 851882-ISL9238HRTZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 851882-ISL9238HRTZ-T Features: Charger IC Package: Reel - TR Family Name: ISL9238 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 851882-ISL9238HRTZ-T
Features: Charger IC
Package: Reel - TR
Family Name: ISL9238
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9238HRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9238HRTZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9238HRTZ-T
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site
PMIC - Battery Chargers - ISL9238HRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9238HRTZ-T
PMIC - Battery Chargers ISL9238HRTZ-T
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site Datasheet
Battery Chargers - ISL9238HRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9238HRTZ-T
Battery Chargers ISL9238HRTZ-T
Charger IC Lithium Ion/Polymer 32-TQFN (4x4)

Charger IC Lithium Ion/Polymer 32-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9238HRTZ-T 851882-ISL9238HRTZ-T ISL9238HRTZ-T ISL9238HRTZ-T ISL9238HRTZ-T
Product Name Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG PMIC - PMIC - Battery Chargers - ISL9238HRTZ-T Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QFNL 32-WFQFN Exposed Pad
Supply Voltage 3.2 to 23.4 volts 2.4 to 18.3 volts
Charge Current 64 to 512 mA
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24450DW - Lingto Electronic Limited
Specs
Cell Type Lead Acid; Lead Acid
View Details
Battery Management - 1907858 - RS Components, Ltd.
Specs
Package Type μmax
Pins 8
View Details
Wireless Charging ICs - WLC1115-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details