Win Source Part Number: 982546-ISL9238CHRTZ-
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Interface: I2C, SMBus
Fault Protection: Over Current, Over Temperature
Voltage - Supply (Max): 23.4V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 2.4V ~ 18.304V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (4x4)
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL9238CHRTZ-T7AT
Base Product Number: ISL9238
IC BATT CHG LI-ION 2-4CEL 32TQFN
IC BATT CHG LI-ION 2-4CEL 32TQFN
Charger IC Lithium Ion/Polymer 32-TQFN (4x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 982546-ISL9238CHRTZ-T7A | ISL9238CHRTZ-T7A | ISL9238CHRTZ-T7A | ISL9238CHRTZ-T7A |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer |