Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9238BHRTZ-T

Description
Win Source Part Number: 1065956-ISL9238BHRTZ -T Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Interface: I2C, SMBus, USB Voltage - Supply (Max): 23.4V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 2.4V ~ 18.304V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (4x4) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL9238BHRTZ-TTR Base Product Number: ISL9238
Request a Quote Datasheet
Description
Win Source Part Number: 1065956-ISL9238BHRTZ -T Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Interface: I2C, SMBus, USB Voltage - Supply (Max): 23.4V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 2.4V ~ 18.304V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (4x4) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL9238BHRTZ-TTR Base Product Number: ISL9238
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1065956-ISL9238BHRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1065956-ISL9238BHRTZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers 1065956-ISL9238BHRTZ-T
Win Source Part Number: 1065956-ISL9238BHRTZ -T Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Interface: I2C, SMBus, USB Voltage - Supply (Max): 23.4V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 2.4V ~ 18.304V Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (4x4) Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 20-ISL9238BHRTZ-TTR Base Product Number: ISL9238

Win Source Part Number: 1065956-ISL9238BHRTZ-T
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Interface: I2C, SMBus, USB
Voltage - Supply (Max): 23.4V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 2.4V ~ 18.304V
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (4x4)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL9238BHRTZ-TTR
Base Product Number: ISL9238

Buy Now Datasheet
Battery Chargers - ISL9238BHRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9238BHRTZ-T
Battery Chargers ISL9238BHRTZ-T
Charger IC Lithium Ion/Polymer 32-TQFN (4x4)

Charger IC Lithium Ion/Polymer 32-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9238BHRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9238BHRTZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9238BHRTZ-T
IC BATT CHG LI-ION 2-4CEL 32TQFN

IC BATT CHG LI-ION 2-4CEL 32TQFN

Supplier's Site
PMIC - Battery Chargers - ISL9238BHRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9238BHRTZ-T
PMIC - Battery Chargers ISL9238BHRTZ-T
IC BATT CHG LI-ION 2-4CEL 32TQFN

IC BATT CHG LI-ION 2-4CEL 32TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1065956-ISL9238BHRTZ-T ISL9238BHRTZ-T ISL9238BHRTZ-T ISL9238BHRTZ-T
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - MAX1758EAI - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 19 volts
Charge Current 1500 mA
View Details
Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type DSBGA,VQFN
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details