Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9237IRZR5700 ISL9237IRZR5700

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875879-ISL9237IRZR57 00 Series: R3™ Features: Charger IC Package: Tube Family Name: ISL9237 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875879-ISL9237IRZR57 00 Series: R3™ Features: Charger IC Package: Tube Family Name: ISL9237 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9237IRZR5700 - 875879-ISL9237IRZR5700 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9237IRZR5700
875879-ISL9237IRZR5700
PMIC - PMIC - Battery Chargers - ISL9237IRZR5700 875879-ISL9237IRZR5700
Manufacturer: Renesas Electronics America Win Source Part Number: 875879-ISL9237IRZR57 00 Series: R3™ Features: Charger IC Package: Tube Family Name: ISL9237 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875879-ISL9237IRZR5700
Series: R3™
Features: Charger IC
Package: Tube
Family Name: ISL9237
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Battery Chargers - ISL9237IRZR5700-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9237IRZR5700-ND
PMIC - Battery Chargers ISL9237IRZR5700-ND
IC BATT CHG LI-ION 1-3CELL 32QFN

IC BATT CHG LI-ION 1-3CELL 32QFN

Buy Now Datasheet
BUCK/BOOST NOTEBOOK BATTERY CHAR - 391-ISL9237IRZR5700 - Utmel Electronic Limited
Hong Kong, China
BUCK/BOOST NOTEBOOK BATTERY CHAR
391-ISL9237IRZR5700
BUCK/BOOST NOTEBOOK BATTERY CHAR 391-ISL9237IRZR5700
BUCK/BOOST NOTEBOOK BATTERY CHAR

BUCK/BOOST NOTEBOOK BATTERY CHAR

Supplier's Site
PMIC - Battery Chargers - ISL9237IRZR5700 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9237IRZR5700
PMIC - Battery Chargers ISL9237IRZR5700
IC BATT CHG LI-ION 1-3CELL 32QFN

IC BATT CHG LI-ION 1-3CELL 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9237IRZR5700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9237IRZR5700
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9237IRZR5700
IC BATT CHG LI-ION 1-3CELL 32QFN

IC BATT CHG LI-ION 1-3CELL 32QFN

Supplier's Site
Battery Chargers - ISL9237IRZR5700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9237IRZR5700
Battery Chargers ISL9237IRZR5700
Charger IC Lithium Ion 32-QFN (4x4)

Charger IC Lithium Ion 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 875879-ISL9237IRZR5700 ISL9237IRZR5700-ND 391-ISL9237IRZR5700 ISL9237IRZR5700 ISL9237IRZR5700 ISL9237IRZR5700
Product Name PMIC - PMIC - Battery Chargers - ISL9237IRZR5700 PMIC - Battery Chargers BUCK/BOOST NOTEBOOK BATTERY CHAR PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Pins 32
Cells 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation - BQ24088DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details