Renesas Electronics Corporation High Power Li-Ion Charger W/I-Path Management ISL9230IRZ

Description
The ISL9230 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger can withstand an input voltage up to 26V but is disabled when the input voltage exceeds 6.6V OVP threshold. The input current limit and charge current are programmable with external resistors. When the battery voltage is lower than 3.0V, the charger preconditions the battery with 10% of the programmed charge current. When the charge current reduces to the end-of-charge (EOC) current level during the CV charge phase, the EOC indicator (span style="text-decorati on: overline"CHG/span) will toggle to a logic high to indicate the end-of-charge condition.brbr The ISL9230 uses separate power paths to supply the system load and the battery. This feature allows the system to immediately operate with a completely discharged battery. This feature also allows the charge to terminate when the battery is full while continuing to supply the system power from the input source, thus minimizing unnecessary charge/discharge cycles and prolonging the battery life.brbr Two indication pins (span style="text-decorati on: overline"PG/span and span style="text-decorati on: overline"CHG/span) allow simple interface to a microprocessor or LEDs.
Request a Quote Datasheet
Description
The ISL9230 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger can withstand an input voltage up to 26V but is disabled when the input voltage exceeds 6.6V OVP threshold. The input current limit and charge current are programmable with external resistors. When the battery voltage is lower than 3.0V, the charger preconditions the battery with 10% of the programmed charge current. When the charge current reduces to the end-of-charge (EOC) current level during the CV charge phase, the EOC indicator (span style="text-decorati on: overline"CHG/span) will toggle to a logic high to indicate the end-of-charge condition.brbr The ISL9230 uses separate power paths to supply the system load and the battery. This feature allows the system to immediately operate with a completely discharged battery. This feature also allows the charge to terminate when the battery is full while continuing to supply the system power from the input source, thus minimizing unnecessary charge/discharge cycles and prolonging the battery life.brbr Two indication pins (span style="text-decorati on: overline"PG/span and span style="text-decorati on: overline"CHG/span) allow simple interface to a microprocessor or LEDs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Li-Ion Charger W/I-Path Management - ISL9230IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
High Power Li-Ion Charger W/I-Path Management
ISL9230IRZ
High Power Li-Ion Charger W/I-Path Management ISL9230IRZ
The ISL9230 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger can withstand an input voltage up to 26V but is disabled when the input voltage exceeds 6.6V OVP threshold. The input current limit and charge current are programmable with external resistors. When the battery voltage is lower than 3.0V, the charger preconditions the battery with 10% of the programmed charge current. When the charge current reduces to the end-of-charge (EOC) current level during the CV charge phase, the EOC indicator (span style="text-decorati on: overline"CHG/span) will toggle to a logic high to indicate the end-of-charge condition.brbr The ISL9230 uses separate power paths to supply the system load and the battery. This feature allows the system to immediately operate with a completely discharged battery. This feature also allows the charge to terminate when the battery is full while continuing to supply the system power from the input source, thus minimizing unnecessary charge/discharge cycles and prolonging the battery life.brbr Two indication pins (span style="text-decorati on: overline"PG/span and span style="text-decorati on: overline"CHG/span) allow simple interface to a microprocessor or LEDs.

The ISL9230 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger can withstand an input voltage up to 26V but is disabled when the input voltage exceeds 6.6V OVP threshold. The input current limit and charge current are programmable with external resistors. When the battery voltage is lower than 3.0V, the charger preconditions the battery with 10% of the programmed charge current. When the charge current reduces to the end-of-charge (EOC) current level during the CV charge phase, the EOC indicator (span style="text-decoration: overline"CHG/span) will toggle to a logic high to indicate the end-of-charge condition.brbr The ISL9230 uses separate power paths to supply the system load and the battery. This feature allows the system to immediately operate with a completely discharged battery. This feature also allows the charge to terminate when the battery is full while continuing to supply the system power from the input source, thus minimizing unnecessary charge/discharge cycles and prolonging the battery life.brbr Two indication pins (span style="text-decoration: overline"PG/span and span style="text-decoration: overline"CHG/span) allow simple interface to a microprocessor or LEDs.

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - ISL9230IRZ - 089359-ISL9230IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9230IRZ
089359-ISL9230IRZ
PMIC - PMIC - Battery Chargers - ISL9230IRZ 089359-ISL9230IRZ
Manufacturer: Intersil Win Source Part Number: 089359-ISL9230IRZ Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 6.25V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 089359-ISL9230IRZ
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.25V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL9230IRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9230IRZ-ND
PMIC - Battery Chargers ISL9230IRZ-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9230IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9230IRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9230IRZ
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site
Battery Chargers - ISL9230IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9230IRZ
Battery Chargers ISL9230IRZ
Charger IC Lithium Ion/Polymer 16-QFN (3x3)

Charger IC Lithium Ion/Polymer 16-QFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - ISL9230IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9230IRZ
PMIC - Battery Chargers ISL9230IRZ
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9230IRZ 089359-ISL9230IRZ ISL9230IRZ-ND ISL9230IRZ ISL9230IRZ ISL9230IRZ
Product Name High Power Li-Ion Charger W/I-Path Management PMIC - PMIC - Battery Chargers - ISL9230IRZ PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QFNL 16-QFN (3x3) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Supply Voltage 26 volts 6.25 volts 6.25 volts 4.2 volts
Accuracy 1 %
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2000PW - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details