The ISL9230 is a fully integrated high input voltage single-cell Li-ion battery charger with power path management function. This charger performs the CC/CV charge function required by Li-ion batteries. The charger can withstand an input voltage up to 26V but is disabled when the input voltage exceeds 6.6V OVP threshold. The input current limit and charge current are programmable with external resistors. When the battery voltage is lower than 3.0V, the charger preconditions the battery with 10% of the programmed charge current. When the charge current reduces to the end-of-charge (EOC) current level during the CV charge phase, the EOC indicator (span style="text-decorati
Manufacturer: Intersil
Win Source Part Number: 1048975-ISL9230IRZ-T
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: ISL9230
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.25V
Alternative Parts (Cross-Reference): ISL9230IRZ;
Introduction Date: May 12, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
BATT CHARGER, LI-ION/POL, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.25V; Battery Charge Voltage:4.2V; Charge Current:1.5A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (3x3)
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9230IRZ-T | 1048975-ISL9230IRZ-T | ISL9230IRZ-TCT-ND | 84AC7075 | ISL9230IRZ-T | ISL9230IRZ-T | ISL9230IRZ-T |
| Product Name | High Power Li-Ion Charger W/I-Path Management | PMIC - PMIC - Battery Chargers - ISL9230IRZ-T | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, -40 To 85Deg C; Battery Type Renesas | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Package Type | QFNL | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||
| Supply Voltage | 26 volts | 6.25 volts | 6.25 volts | 6.25 volts | 4.2 volts | ||
| Accuracy | 1 % | ||||||
| Cells | 1 | 1 |