Renesas Electronics Corporation PMIC - Battery Chargers ISL9221IRZ

Description
IC BATT CHG LI-ION 1CELL 12DFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 12DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL9221IRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9221IRZ-ND
PMIC - Battery Chargers ISL9221IRZ-ND
IC BATT CHG LI-ION 1CELL 12DFN

IC BATT CHG LI-ION 1CELL 12DFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL9221IRZ - 118244-ISL9221IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9221IRZ
118244-ISL9221IRZ
PMIC - PMIC - Battery Chargers - ISL9221IRZ 118244-ISL9221IRZ
Manufacturer: Intersil Win Source Part Number: 118244-ISL9221IRZ Packaging: Tube/Rail Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Maximum Supply Voltage: 6.7V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 118244-ISL9221IRZ
Packaging: Tube/Rail
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Maximum Supply Voltage: 6.7V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL9221IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9221IRZ
PMIC - Battery Chargers ISL9221IRZ
IC BATT CHG LI-ION 1CELL 12DFN

IC BATT CHG LI-ION 1CELL 12DFN

Supplier's Site Datasheet
Battery Chargers - ISL9221IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9221IRZ
Battery Chargers ISL9221IRZ
Charger IC Lithium Ion/Polymer 12-DFN (4x3)

Charger IC Lithium Ion/Polymer 12-DFN (4x3)

Buy Now
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9221IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9221IRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9221IRZ
IC BATT CHG LI-ION 1CELL 12DFN

IC BATT CHG LI-ION 1CELL 12DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9221IRZ-ND 118244-ISL9221IRZ ISL9221IRZ ISL9221IRZ ISL9221IRZ
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL9221IRZ PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 12-VFDFN Exposed Pad 12-DFN (4x3) 12-VFDFN Exposed Pad
Pins 12
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products