Renesas Electronics Corporation Switching Charger for 1-Cell and 2-Cell Li-ion Batteries ISL9220IRTZ-T7A

Description
The ISL9220, ISL9220A is a cost-effective and versatile battery charger for 1-cell andbr2-cell Li-ion and Li-Polymer based portable applications.brbr The device features synchronous PWM technology, maximizing power efficiency, thus minimizing charge time and heat. The 1.2MHz switching frequency allows use of small external inductors and capacitors.brbr A simple charge current programming method is provided. External resistors program the fast charge and end-of-charge currents.brbr The two status outputs can be used to drive LEDs, or can be connected to host processor.brbr A programmable charge timer provides the ability to detect defective batteries, and provides a secondary method of detecting charge termination.brbr A thermistor interface is provided for battery presence detection, and for temperature qualified charging conditions.brbr Additional features include preconditioning of an over-discharged battery, automatic recharge, and thermally enhanced QFN package.
Request a Quote Datasheet
Description
The ISL9220, ISL9220A is a cost-effective and versatile battery charger for 1-cell andbr2-cell Li-ion and Li-Polymer based portable applications.brbr The device features synchronous PWM technology, maximizing power efficiency, thus minimizing charge time and heat. The 1.2MHz switching frequency allows use of small external inductors and capacitors.brbr A simple charge current programming method is provided. External resistors program the fast charge and end-of-charge currents.brbr The two status outputs can be used to drive LEDs, or can be connected to host processor.brbr A programmable charge timer provides the ability to detect defective batteries, and provides a secondary method of detecting charge termination.brbr A thermistor interface is provided for battery presence detection, and for temperature qualified charging conditions.brbr Additional features include preconditioning of an over-discharged battery, automatic recharge, and thermally enhanced QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Charger for 1-Cell and 2-Cell Li-ion Batteries - ISL9220IRTZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Switching Charger for 1-Cell and 2-Cell Li-ion Batteries
ISL9220IRTZ-T7A
Switching Charger for 1-Cell and 2-Cell Li-ion Batteries ISL9220IRTZ-T7A
The ISL9220, ISL9220A is a cost-effective and versatile battery charger for 1-cell andbr2-cell Li-ion and Li-Polymer based portable applications.brbr The device features synchronous PWM technology, maximizing power efficiency, thus minimizing charge time and heat. The 1.2MHz switching frequency allows use of small external inductors and capacitors.brbr A simple charge current programming method is provided. External resistors program the fast charge and end-of-charge currents.brbr The two status outputs can be used to drive LEDs, or can be connected to host processor.brbr A programmable charge timer provides the ability to detect defective batteries, and provides a secondary method of detecting charge termination.brbr A thermistor interface is provided for battery presence detection, and for temperature qualified charging conditions.brbr Additional features include preconditioning of an over-discharged battery, automatic recharge, and thermally enhanced QFN package.

The ISL9220, ISL9220A is a cost-effective and versatile battery charger for 1-cell andbr2-cell Li-ion and Li-Polymer based portable applications.brbr The device features synchronous PWM technology, maximizing power efficiency, thus minimizing charge time and heat. The 1.2MHz switching frequency allows use of small external inductors and capacitors.brbr A simple charge current programming method is provided. External resistors program the fast charge and
end-of-charge currents.brbr The two status outputs can be used to drive LEDs, or can be connected to host processor.brbr A programmable charge timer provides the ability to detect defective batteries, and provides a secondary method of detecting charge termination.brbr A thermistor interface is provided for battery presence detection, and for temperature qualified charging conditions.brbr Additional features include preconditioning of an over-discharged battery, automatic recharge, and thermally enhanced QFN package.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL9220IRTZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9220IRTZ-T7ATR-ND
PMIC - Battery Chargers ISL9220IRTZ-T7ATR-ND
IC BATT CHG LI-ION 1CELL 20TQFN

IC BATT CHG LI-ION 1CELL 20TQFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9220IRTZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9220IRTZ-T7ADKR-ND
PMIC - Battery Chargers ISL9220IRTZ-T7ADKR-ND
IC BATT CHG LI-ION 1CELL 20TQFN

IC BATT CHG LI-ION 1CELL 20TQFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9220IRTZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9220IRTZ-T7ACT-ND
PMIC - Battery Chargers ISL9220IRTZ-T7ACT-ND
IC BATT CHG LI-ION 1CELL 20TQFN

IC BATT CHG LI-ION 1CELL 20TQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL9220IRTZ-T7A - 1190487-ISL9220IRTZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9220IRTZ-T7A
1190487-ISL9220IRTZ-T7A
PMIC - PMIC - Battery Chargers - ISL9220IRTZ-T7A 1190487-ISL9220IRTZ-T7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190487-ISL9220IRTZ- T7A Packaging: Reel Mounting Style: SMD Fault Protection: Over Temperature, Short Circuit Part Status: Last Time Buy Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 20-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-WFQFN Exposed Pad Alternative Parts (Cross-Reference): BQ24105IRHLRQ1; L6924D; ISL9220IRTZ-T7A; ISL9220IRTZ-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL9220 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 14V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190487-ISL9220IRTZ-T7A
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Temperature, Short Circuit
Part Status: Last Time Buy
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 20-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): BQ24105IRHLRQ1; L6924D; ISL9220IRTZ-T7A; ISL9220IRTZ-T;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9220
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 14V

Buy Now
Battery Chargers - ISL9220IRTZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9220IRTZ-T7A
Battery Chargers ISL9220IRTZ-T7A
Charger IC Lithium Ion/Polymer 20-TQFN (4x4)

Charger IC Lithium Ion/Polymer 20-TQFN (4x4)

Buy Now
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9220IRTZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9220IRTZ-T7A
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9220IRTZ-T7A
IC BATT CHG LI-ION 1CELL 20TQFN

IC BATT CHG LI-ION 1CELL 20TQFN

Supplier's Site
PMIC - Battery Chargers - ISL9220IRTZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9220IRTZ-T7A
PMIC - Battery Chargers ISL9220IRTZ-T7A
IC BATT CHG LI-ION 1CELL 20TQFN

IC BATT CHG LI-ION 1CELL 20TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9220IRTZ-T7A ISL9220IRTZ-T7ATR-ND 1190487-ISL9220IRTZ-T7A ISL9220IRTZ-T7A ISL9220IRTZ-T7A ISL9220IRTZ-T7A
Product Name Switching Charger for 1-Cell and 2-Cell Li-ion Batteries PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL9220IRTZ-T7A Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QFNL 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Supply Voltage 18 volts 14 volts 4.2 volts
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904528 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type So
Pins 16
View Details
PMIC - Battery Chargers - ISL6291-2CR-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057DGK - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers