Renesas Electronics Corporation Li-ion Battery Charger ISL9219IRZ

Description
The ISL9219 is a fully integrated high input voltage single-cell Li-ion battery charger. This charger is fully in compliance with the USB electrical specification. The charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The fast charge current is programmable with an external resistor, and the end-of-charge (EOC) current is fixed at 50mA for any input source type. When the input power source is identified as a USB port, the host controller will further identify the power type of the port and drive the USBI pin accordingly.brbr When the battery voltage is lower than the pre-charge threshold, which is also programmable with an external resistor, the charger preconditions the battery with an 85mA constant current. Charge is complete when the charge current reduces to the EOC current level during the CV charge phase. The STAT1 and STAT2 provide unique indication for each charging condition. An internal thermal foldback function protects the charger from any thermal failure.brbr The STAT1, STAT2, TRKL and ACFLT pins are of open drain type, allowing a simple interface to a microprocessor or an LED. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.brbr Additional features include an OVP protected power-good source, preconditioning of anbrover-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN package.
Request a Quote Datasheet
Description
The ISL9219 is a fully integrated high input voltage single-cell Li-ion battery charger. This charger is fully in compliance with the USB electrical specification. The charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The fast charge current is programmable with an external resistor, and the end-of-charge (EOC) current is fixed at 50mA for any input source type. When the input power source is identified as a USB port, the host controller will further identify the power type of the port and drive the USBI pin accordingly.brbr When the battery voltage is lower than the pre-charge threshold, which is also programmable with an external resistor, the charger preconditions the battery with an 85mA constant current. Charge is complete when the charge current reduces to the EOC current level during the CV charge phase. The STAT1 and STAT2 provide unique indication for each charging condition. An internal thermal foldback function protects the charger from any thermal failure.brbr The STAT1, STAT2, TRKL and ACFLT pins are of open drain type, allowing a simple interface to a microprocessor or an LED. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.brbr Additional features include an OVP protected power-good source, preconditioning of anbrover-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-ion Battery Charger - ISL9219IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Li-ion Battery Charger
ISL9219IRZ
Li-ion Battery Charger ISL9219IRZ
The ISL9219 is a fully integrated high input voltage single-cell Li-ion battery charger. This charger is fully in compliance with the USB electrical specification. The charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The fast charge current is programmable with an external resistor, and the end-of-charge (EOC) current is fixed at 50mA for any input source type. When the input power source is identified as a USB port, the host controller will further identify the power type of the port and drive the USBI pin accordingly.brbr When the battery voltage is lower than the pre-charge threshold, which is also programmable with an external resistor, the charger preconditions the battery with an 85mA constant current. Charge is complete when the charge current reduces to the EOC current level during the CV charge phase. The STAT1 and STAT2 provide unique indication for each charging condition. An internal thermal foldback function protects the charger from any thermal failure.brbr The STAT1, STAT2, TRKL and ACFLT pins are of open drain type, allowing a simple interface to a microprocessor or an LED. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.brbr Additional features include an OVP protected power-good source, preconditioning of anbrover-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN package.

The ISL9219 is a fully integrated high input voltage single-cell Li-ion battery charger. This charger is fully in compliance with the USB electrical specification. The charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The fast charge current is programmable with an external resistor, and the end-of-charge (EOC) current is fixed at 50mA for any input source type. When the input power source is identified as a USB port, the host controller will further identify the power type of the port and drive the USBI pin accordingly.brbr When the battery voltage is lower than the pre-charge threshold, which is also programmable with an external resistor, the charger preconditions the battery with an 85mA constant current. Charge is complete when the charge current reduces to the EOC current level during the CV charge phase. The STAT1 and STAT2 provide unique indication for each charging condition. An internal thermal foldback function protects the charger from any thermal failure.brbr The STAT1, STAT2, TRKL and ACFLT pins are of open drain type, allowing a simple interface to a microprocessor or an LED. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.brbr Additional features include an OVP protected power-good source, preconditioning of anbrover-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN package.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL9219IRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9219IRZ-ND
PMIC - Battery Chargers ISL9219IRZ-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL9219IRZ - 018085-ISL9219IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9219IRZ
018085-ISL9219IRZ
PMIC - PMIC - Battery Chargers - ISL9219IRZ 018085-ISL9219IRZ
Manufacturer: Intersil Win Source Part Number: 018085-ISL9219IRZ Packaging: Tube/Rail Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (3x4) Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 018085-ISL9219IRZ
Packaging: Tube/Rail
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (3x4)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - ISL9219IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9219IRZ
Battery Chargers ISL9219IRZ
Charger IC Lithium Ion/Polymer 20-QFN (3x4)

Charger IC Lithium Ion/Polymer 20-QFN (3x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9219IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9219IRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9219IRZ
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site
PMIC - Battery Chargers - ISL9219IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9219IRZ
PMIC - Battery Chargers ISL9219IRZ
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9219IRZ ISL9219IRZ-ND 018085-ISL9219IRZ ISL9219IRZ ISL9219IRZ ISL9219IRZ
Product Name Li-ion Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL9219IRZ Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type QFNL 20-VFQFN Exposed Pad 20-QFN (3x4) 20-VFQFN Exposed Pad
Supply Voltage 28 volts 6 volts 6 volts 4.2 volts
Accuracy 0.7000 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TS - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - ISL9205CIRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.26 volts
Charge Current 900 mA
View Details