The ISL9214A is a fully integrated low-cost single-cell Li-ion or Li-polymer battery charger. The charger accepts two power inputs, normally one from a USB (Universal Serial Bus) port and the other from a desktop cradle. The ISL9214A is an ideal charger for smart handheld devices that need to communicate with a personal computer via USB.brbr The ISL9214A features 28V maximum voltages for both the cradle and the USB inputs. Due to the 28V rated inputs, low-cost, large output tolerance adapters can be used safely. When both inputs are powered, the cradle input is used to charge the battery. The charge current is programmable for the cradle input with a small resistor. The end-of-charge current is also programmable by another external resistor. The charger incorporates Thermaguard™ which protects the IC against over-temperature. If the die temperature rises above a typical value of +125°C, a thermal foldback function reduces the charge current automatically to prevent further temperature rise. The charger has two indication pins. The span style="text-decorati
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803393-ISL9214AIRZ
Packaging: Tube
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 24V
Part Number Series: ISL9214
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
IC, BATTERY CHARGER; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:4.2V; Charge Current:380mA; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9214AIRZ | 803393-ISL9214AIRZ | ISL9214AIRZ-ND | ISL9214AIRZ | ISL9214AIRZ | 13N4490 | ISL9214AIRZ |
| Product Name | Li-ion/Li-Polymer Battery Charger Accepting Two Power Sources | PMIC - PMIC - Battery Chargers - ISL9214AIRZ | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Ic, Battery Charger; Battery Type Renesas | Battery Chargers |
| Cell Type | Li-Ion | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | ||
| Package Type | TDFN | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||||
| Supply Voltage | 28 volts | 24 volts | 4.2 volts | 28 volts | |||
| Accuracy | 1 % | ||||||
| Cells | 1 | 1 |