Renesas Electronics Corporation PMIC - PMIC - Battery Management - ISL9211IRU68XZ-T ISL9211IRU68XZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048970-ISL9211IRU68 XZ-T Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-μTDFN (2x2) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048970-ISL9211IRU68 XZ-T Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-μTDFN (2x2) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ISL9211IRU68XZ-T - 1048970-ISL9211IRU68XZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL9211IRU68XZ-T
1048970-ISL9211IRU68XZ-T
PMIC - PMIC - Battery Management - ISL9211IRU68XZ-T 1048970-ISL9211IRU68XZ-T
Manufacturer: Intersil Win Source Part Number: 1048970-ISL9211IRU68 XZ-T Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-μTDFN (2x2) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048970-ISL9211IRU68XZ-T
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-μTDFN (2x2)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - ISL9211IRU68XZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Management
ISL9211IRU68XZ-T
Integrated Circuits (ICs) - PMIC - Battery Management ISL9211IRU68XZ-T
IC BATT MONITOR LI-ION 8UTDFN

IC BATT MONITOR LI-ION 8UTDFN

Supplier's Site
Battery Management - ISL9211IRU68XZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL9211IRU68XZ-T
Battery Management ISL9211IRU68XZ-T
Battery Battery Monitor IC Lithium Ion 8-UTDFN (2x2)

Battery Battery Monitor IC Lithium Ion 8-UTDFN (2x2)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1048970-ISL9211IRU68XZ-T ISL9211IRU68XZ-T ISL9211IRU68XZ-T
Product Name PMIC - PMIC - Battery Management - ISL9211IRU68XZ-T Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details