Renesas Electronics Corporation Charging System Safety Circuit ISL9211BIRU58XZ-T

Description
The ISL9211B is an integrated circuit (IC) optimized to provide a redundant safety protection to a Li-ion battery charging system. The IC monitors input voltage, battery voltage, and charge current. When any of these parameters exceeds its limit, the IC turns off an internal N-channel MOSFET to remove power from the charging system to the battery. The IC also monitors its own internal temperature and turns off the N-channel MOSFET when the temperature exceeds +150°C. Together with the battery charger IC and the protection module in a battery pack, the charging system using the ISL9211B has triple-level protection and is two-fault tolerant.brbr The IC is designed to turn on the internal NFET slowly, to avoid in-rush current atbrpower-up. It turns off the NFET quickly when the input is overvoltage, to remove power before damage occurs. The ISL9211B has a logic flag output to indicate a fault condition. The enable input allows the system to cut off the input power, if needed.
Datasheet
Description
The ISL9211B is an integrated circuit (IC) optimized to provide a redundant safety protection to a Li-ion battery charging system. The IC monitors input voltage, battery voltage, and charge current. When any of these parameters exceeds its limit, the IC turns off an internal N-channel MOSFET to remove power from the charging system to the battery. The IC also monitors its own internal temperature and turns off the N-channel MOSFET when the temperature exceeds +150°C. Together with the battery charger IC and the protection module in a battery pack, the charging system using the ISL9211B has triple-level protection and is two-fault tolerant.brbr The IC is designed to turn on the internal NFET slowly, to avoid in-rush current atbrpower-up. It turns off the NFET quickly when the input is overvoltage, to remove power before damage occurs. The ISL9211B has a logic flag output to indicate a fault condition. The enable input allows the system to cut off the input power, if needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charging System Safety Circuit - ISL9211BIRU58XZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Charging System Safety Circuit
ISL9211BIRU58XZ-T
Charging System Safety Circuit ISL9211BIRU58XZ-T
The ISL9211B is an integrated circuit (IC) optimized to provide a redundant safety protection to a Li-ion battery charging system. The IC monitors input voltage, battery voltage, and charge current. When any of these parameters exceeds its limit, the IC turns off an internal N-channel MOSFET to remove power from the charging system to the battery. The IC also monitors its own internal temperature and turns off the N-channel MOSFET when the temperature exceeds +150°C. Together with the battery charger IC and the protection module in a battery pack, the charging system using the ISL9211B has triple-level protection and is two-fault tolerant.brbr The IC is designed to turn on the internal NFET slowly, to avoid in-rush current atbrpower-up. It turns off the NFET quickly when the input is overvoltage, to remove power before damage occurs. The ISL9211B has a logic flag output to indicate a fault condition. The enable input allows the system to cut off the input power, if needed.

The ISL9211B is an integrated circuit (IC) optimized to provide a redundant safety protection to a Li-ion battery charging system. The IC monitors input voltage, battery voltage, and charge current. When any of these parameters exceeds its limit, the IC turns off an internal N-channel MOSFET to remove power from the charging system to the battery. The IC also monitors its own internal temperature and turns off the N-channel MOSFET when the temperature exceeds +150°C. Together with the battery charger IC and the protection module in a battery pack, the charging system using the ISL9211B has triple-level protection and is two-fault tolerant.brbr The IC is designed to turn on the internal NFET slowly, to avoid in-rush current atbrpower-up. It turns off the NFET quickly when the input is overvoltage, to remove power before damage occurs. The ISL9211B has a logic flag output to indicate a fault condition. The enable input allows the system to cut off the input power, if needed.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Battery Charger ICs
Product Number ISL9211BIRU58XZ-T
Product Name Charging System Safety Circuit
Cell Type Li-Ion
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - Battery Chargers - BQ24003PWP - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1200 mA
View Details