Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL9209IRZ

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320274-ISL9209IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 75 Mounting: Surface Mount Function: Battery Monitor Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion Supplier Device Package: 12-TDFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 12-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL9209 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320274-ISL9209IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 75 Mounting: Surface Mount Function: Battery Monitor Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion Supplier Device Package: 12-TDFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 12-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL9209 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1320274-ISL9209IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1320274-ISL9209IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1320274-ISL9209IRZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320274-ISL9209IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tube Standard Package: 75 Mounting: Surface Mount Function: Battery Monitor Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion Supplier Device Package: 12-TDFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 12-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL9209 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320274-ISL9209IRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Function: Battery Monitor
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion
Supplier Device Package: 12-TDFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 12-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL9209
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - ISL9209IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Management
ISL9209IRZ
Integrated Circuits (ICs) - PMIC - Battery Management ISL9209IRZ
IC BATT MONITOR LI-ION 12TDFN

IC BATT MONITOR LI-ION 12TDFN

Supplier's Site
Battery Management - ISL9209IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL9209IRZ
Battery Management ISL9209IRZ
Battery Battery Monitor IC Lithium Ion 12-TDFN (4x3)

Battery Battery Monitor IC Lithium Ion 12-TDFN (4x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1320274-ISL9209IRZ ISL9209IRZ ISL9209IRZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921241 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details