Battery Battery Monitor IC Lithium Ion 12-TDFN (4x3)
IC BATT MONITOR LI-ION 12TDFN
IC, BATTERY PROTECTOR, LI-ION, TDFN-12; Battery Type:Li-Ion, Li-Pol; Battery Protection:Over Current, Over Voltage; No. of Cells:1Cells; IC Case / Package:TDFN; No. of Pins:12Pins; Supply Voltage Min:4.3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL9209BIRZ | ISL9209BIRZ | 52M5672 |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Ic, Battery Protector, Li-Ion, Tdfn-12; Battery Type Renesas |
| Type | 12-WFDFN Exposed Pad |