Renesas Electronics Corporation Li-ion Battery Charger ISL9205AIRZ

Description
The ISL9205, ISL9205A, ISL9205B, ISL9205C, and ISL9205D are integrated single-cell Li-ion or Li-polymer chargers capable of operating at an input voltage as low as 2.5V. The low operating voltage allows the charger to work with a variety of AC adapters. The ISL9205 family operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a standard Li-ion charge profile, i.e., a Constant Current phase followed by a Constant Voltage phase (CC/CV). The charge current during the Constant Current phase is determined by the external resistor connected to the IREF pin. When the adapter output is a current-limited voltage source and the current limit is smaller than the programmed constant current of the IC, the ISL9205 operates as a pulse charger where the charge current is determined by the current limit of the AC adapter during the Constant Current phase. The ISL9205 operates in a linear mode during the constant voltage phase in both adapter cases. The ISL9205 family incorporates Thermaguard, which protects the IC against over-temperature. If the die temperature rises above a typical value of +100°C, the thermal foldback function reduces the charge current to prevent further temperature rise. The ISL9205 includes an external temperature monitoring function (not available in some package options). A Negative Temperature Coefficient (NTC) thermistor is connected between the TEMP pin and GND to monitor the battery or ambient temperature. The ISL9205 also includes a timer to set the time reference for various charge time limits. The timer is programmable with an external capacitor. Two logic inputs and two open-drain logic outputs are available for controlling the charger and indicating the charger status. The EN pin enables the charger. The TOEN pin (available in ISL9205) enables the timeout function so that the charge is terminated when the preset time limits have been reached. The span style="text-decorati on: overline
Request a Quote Datasheet
Description
The ISL9205, ISL9205A, ISL9205B, ISL9205C, and ISL9205D are integrated single-cell Li-ion or Li-polymer chargers capable of operating at an input voltage as low as 2.5V. The low operating voltage allows the charger to work with a variety of AC adapters. The ISL9205 family operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a standard Li-ion charge profile, i.e., a Constant Current phase followed by a Constant Voltage phase (CC/CV). The charge current during the Constant Current phase is determined by the external resistor connected to the IREF pin. When the adapter output is a current-limited voltage source and the current limit is smaller than the programmed constant current of the IC, the ISL9205 operates as a pulse charger where the charge current is determined by the current limit of the AC adapter during the Constant Current phase. The ISL9205 operates in a linear mode during the constant voltage phase in both adapter cases. The ISL9205 family incorporates Thermaguard, which protects the IC against over-temperature. If the die temperature rises above a typical value of +100°C, the thermal foldback function reduces the charge current to prevent further temperature rise. The ISL9205 includes an external temperature monitoring function (not available in some package options). A Negative Temperature Coefficient (NTC) thermistor is connected between the TEMP pin and GND to monitor the battery or ambient temperature. The ISL9205 also includes a timer to set the time reference for various charge time limits. The timer is programmable with an external capacitor. Two logic inputs and two open-drain logic outputs are available for controlling the charger and indicating the charger status. The EN pin enables the charger. The TOEN pin (available in ISL9205) enables the timeout function so that the charge is terminated when the preset time limits have been reached. The span style="text-decorati on: overline
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-ion Battery Charger - ISL9205AIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Li-ion Battery Charger
ISL9205AIRZ
Li-ion Battery Charger ISL9205AIRZ
The ISL9205, ISL9205A, ISL9205B, ISL9205C, and ISL9205D are integrated single-cell Li-ion or Li-polymer chargers capable of operating at an input voltage as low as 2.5V. The low operating voltage allows the charger to work with a variety of AC adapters. The ISL9205 family operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a standard Li-ion charge profile, i.e., a Constant Current phase followed by a Constant Voltage phase (CC/CV). The charge current during the Constant Current phase is determined by the external resistor connected to the IREF pin. When the adapter output is a current-limited voltage source and the current limit is smaller than the programmed constant current of the IC, the ISL9205 operates as a pulse charger where the charge current is determined by the current limit of the AC adapter during the Constant Current phase. The ISL9205 operates in a linear mode during the constant voltage phase in both adapter cases. The ISL9205 family incorporates Thermaguard, which protects the IC against over-temperature. If the die temperature rises above a typical value of +100°C, the thermal foldback function reduces the charge current to prevent further temperature rise. The ISL9205 includes an external temperature monitoring function (not available in some package options). A Negative Temperature Coefficient (NTC) thermistor is connected between the TEMP pin and GND to monitor the battery or ambient temperature. The ISL9205 also includes a timer to set the time reference for various charge time limits. The timer is programmable with an external capacitor. Two logic inputs and two open-drain logic outputs are available for controlling the charger and indicating the charger status. The EN pin enables the charger. The TOEN pin (available in ISL9205) enables the timeout function so that the charge is terminated when the preset time limits have been reached. The span style="text-decorati on: overline

The ISL9205, ISL9205A, ISL9205B, ISL9205C, and ISL9205D are integrated single-cell Li-ion or Li-polymer chargers capable of operating at an input voltage as low as 2.5V. The low operating voltage allows the charger to work with a variety of AC adapters.
The ISL9205 family operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a standard Li-ion charge profile, i.e., a Constant Current phase followed by a Constant Voltage phase (CC/CV). The charge current during the Constant Current phase is determined by the external resistor connected to the IREF pin. When the adapter output is a current-limited voltage source and the current limit is smaller than the programmed constant current of the IC, the ISL9205 operates as a pulse charger where the charge current is determined by the current limit of the AC adapter during the Constant Current phase. The ISL9205 operates in a linear mode during the constant voltage phase in both adapter cases.
The ISL9205 family incorporates Thermaguard, which protects the IC against over-temperature. If the die temperature rises above a typical value of +100°C, the thermal foldback function reduces the charge current to prevent further temperature rise. The ISL9205 includes an external temperature monitoring function (not available in some package options). A Negative Temperature Coefficient (NTC) thermistor is connected between the TEMP pin and GND to monitor the battery or ambient temperature. The ISL9205 also includes a timer to set the time reference for various charge time limits. The timer is programmable with an external capacitor. Two logic inputs and two open-drain logic outputs are available for controlling the charger and indicating the charger status. The EN pin enables the charger. The TOEN pin (available in ISL9205) enables the timeout function so that the charge is terminated when the preset time limits have been reached. The span style="text-decoration: overline

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL9205AIRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9205AIRZ-ND
PMIC - Battery Chargers ISL9205AIRZ-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL9205AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL9205AIRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL9205AIRZ
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
PMIC - Battery Chargers - ISL9205AIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9205AIRZ
PMIC - Battery Chargers ISL9205AIRZ
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Battery Chargers - ISL9205AIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9205AIRZ
Battery Chargers ISL9205AIRZ
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9205AIRZ ISL9205AIRZ-ND ISL9205AIRZ ISL9205AIRZ ISL9205AIRZ
Product Name Li-ion Battery Charger PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type TDFN 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Supply Voltage 7 volts 6.5 volts 4.2 volts
Accuracy 0.6000 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105533 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
PMIC - Battery Chargers - ISL6292-2CR4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TSN-B5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
7 suppliers