Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9203CRZ-TR5220 ISL9203CRZ-TR5220

Description
Manufacturer: Intersil Win Source Part Number: 109362-ISL9203CRZ-TR 5220 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 109362-ISL9203CRZ-TR 5220 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9203CRZ-TR5220 - 109362-ISL9203CRZ-TR5220 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9203CRZ-TR5220
109362-ISL9203CRZ-TR5220
PMIC - PMIC - Battery Chargers - ISL9203CRZ-TR5220 109362-ISL9203CRZ-TR5220
Manufacturer: Intersil Win Source Part Number: 109362-ISL9203CRZ-TR 5220 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 109362-ISL9203CRZ-TR5220
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL9203CRZ-TR5220TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9203CRZ-TR5220TR-ND
PMIC - Battery Chargers ISL9203CRZ-TR5220TR-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9203CRZ-TR5220CT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9203CRZ-TR5220CT-ND
PMIC - Battery Chargers ISL9203CRZ-TR5220CT-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9203CRZ-TR5220 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9203CRZ-TR5220
PMIC - Battery Chargers ISL9203CRZ-TR5220
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9203CRZ-TR5220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9203CRZ-TR5220
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9203CRZ-TR5220
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
Battery Chargers - ISL9203CRZ-TR5220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9203CRZ-TR5220
Battery Chargers ISL9203CRZ-TR5220
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 109362-ISL9203CRZ-TR5220 ISL9203CRZ-TR5220TR-ND ISL9203CRZ-TR5220 ISL9203CRZ-TR5220 ISL9203CRZ-TR5220
Product Name PMIC - PMIC - Battery Chargers - ISL9203CRZ-TR5220 PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Package Type 10-DFN (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1
Supply Voltage 6.5 volts 6.5 volts 4.2 volts
Charge Current 1500 mA 1500 mA 1500 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - FSA9591UCX - Lingto Electronic Limited
Specs
Charger Type Switching
Cell Type Lithium Ion
Features Over Voltage Protection
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24079TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
5 suppliers