Renesas Electronics Corporation Battery Chargers ISL9203CRZ-T

Description
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Description
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL9203CRZ-T is an integrated single-cell Li-ion or Li-polymer battery charger designed for versatility and efficiency. It operates with an input voltage as low as 2.4V and is compatible with various types of AC adapters. The charger employs a constant current/constant voltage (CC/CV) charging profile, with a programmable charge current of up to 1.5A, adjustable via an external resistor. This device features thermal foldback to ensure safe operation under limited thermal dissipation conditions, making it suitable for compact designs. Additional functionalities include preconditioning for over-discharged batteries, automatic recharge capabilities, and a thermally enhanced DFN package. The operating temperature range is -20°C to 70°C, and it is RoHS compliant, utilizing Pb-free materials. The ISL9203CRZ-T is applicable in various handheld devices, including medical instruments, smartphones, and portable chargers, making it a suitable choice for engineers looking for a reliable battery management solution.

Datasheet Summary
Powered by GS/AI

The ISL9203CRZ-T is an integrated single-cell Li-ion or Li-polymer battery charger designed for versatility and efficiency. It operates with an input voltage as low as 2.4V and is compatible with various types of AC adapters. The charger employs a constant current/constant voltage (CC/CV) charging profile, with a programmable charge current of up to 1.5A, adjustable via an external resistor. This device features thermal foldback to ensure safe operation under limited thermal dissipation conditions, making it suitable for compact designs. Additional functionalities include preconditioning for over-discharged batteries, automatic recharge capabilities, and a thermally enhanced DFN package. The operating temperature range is -20°C to 70°C, and it is RoHS compliant, utilizing Pb-free materials. The ISL9203CRZ-T is applicable in various handheld devices, including medical instruments, smartphones, and portable chargers, making it a suitable choice for engineers looking for a reliable battery management solution.

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - ISL9203CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9203CRZ-T
Battery Chargers ISL9203CRZ-T
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Battery Charger ICs
Product Number ISL9203CRZ-T
Product Name Battery Chargers
Package Type 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
PMIC - Battery Chargers - MC34676BEPR2 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details