Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-UFBGA, WLCSP
Manufacturer: Renesas Electronics America
Win Source Part Number: 922033-ISL9122AIINZ-
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: ISL9122
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 20-ISL9122AIINZ-TTR,
ULTRA-LOW IQ BUCK-BOOST REGULATO
ULTRA-LOW IQ BUCK-BOOST REGULATO
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 8-UFBGA, WLCSP
ULTRA-LOW IQ BUCK-BOOST REGULATO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL9122AIINZ-TTR-ND | 922033-ISL9122AIINZ-T | ISL9122AIINZ-T | ISL9122AIINZ-T | ISL9122AIINZ-T | ISL9122AIINZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9122AIINZ-T | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-UFBGA, WLCSP | Other; Reel - TR | Other; 8-UFBGA, WLCSP | Other; 8-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.38 volts | 1.8 volts | 1.8 volts | 1.8 to 5.38 volts |