Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023271-HPA01069DDAR
Packaging: Tape & Reel (TR)
Output Type: Adjustable
Operating Supply Voltage: 18 V
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 850 µA
Synchronous Rectifier: Yes
Output Current: 3 A
Output Voltage: 7 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 18 V
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 700 kHz
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 3 A
Min Input Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1023271-HPA01069DDAR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - HPA01069DDAR |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Special Features | Multiple Outputs |
| Output Voltage | 7 volts |
| IOUT | 3 amps |