Renesas Electronics Corporation Dc/dc Conv, Buck-Boost, 0.8A, Wlcsp-9; Topology Renesas ISL9120IIAZ-T7A

Description
DC/DC CONV, BUCK-BOOST, 0.8A, WLCSP-9; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes
Description
DC/DC CONV, BUCK-BOOST, 0.8A, WLCSP-9; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 0.8A, Wlcsp-9; Topology Renesas - 03AJ1843 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 0.8A, Wlcsp-9; Topology Renesas
03AJ1843
Dc/dc Conv, Buck-Boost, 0.8A, Wlcsp-9; Topology Renesas 03AJ1843
DC/DC CONV, BUCK-BOOST, 0.8A, WLCSP-9; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 0.8A, WLCSP-9; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Min:1V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ1843
Product Name Dc/dc Conv, Buck-Boost, 0.8A, Wlcsp-9; Topology Renesas
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details