Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190470-ISL91110IIAZ
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 25-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.25V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 25-XFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: ISL91110
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190470-ISL91110IIAZ-T |
| Product Name | Electronic Surplus - ISL91110IIAZ-T |