Renesas Electronics Corporation Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas ISL91110IIAZ-T

Description
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas - 78X3291 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
78X3291
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas 78X3291
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas - 93X3583 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
93X3583
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas 93X3583
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78X3291
Product Name Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details