The ISL9110A is a highly-integrated Buck-Boost switching regulator that accepts input voltages either above or below the regulated output voltage. Unlike other Buck-Boost regulators, this regulator automatically transitions between operating modes without significant output disturbance.
This part is capable of delivering up to 1.2A output current, and provides excellent efficiency due to its fully synchronous 4-switch architecture. No-load quiescent current of only 35µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications.
The ISL9110A is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported using an external resistor divider.
The ISL9110A requires only a single inductor and very few external components. Power supply solution size is minimized by a 2.4mm x 1.6mm WLCSP package and a 2.5MHz switching frequency, which further reduces the size of external components.
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 20-UFBGA, WLCSP
Switching Voltage Regulators 1.2A High Efficiency Buck-Boost Regulato
IC REG BUCK-BST ADJ 1.2A 20WLCSP
IC REG BCK BST ADJ 1.2A 20WLCSP
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9110AIITAZ-T | ISL9110AIITAZ-T-ND | ISL9110AIITAZ-T | ISL9110AIITAZ-T | ISL9110AIITAZ-T | ISL9110AIITAZ-T |
| Product Name | 1.2A High Efficiency Buck-Boost Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Package Type | Other; WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||
| Output Voltage | 1 to 5.2 volts | 1 to 5.2 volts | 1 to 5.2 volts | 1 volts | ||
| IOUT | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |