The A8652 is a synchronous buck regulator designed for automotive USB power delivery, providing remote load regulation to compensate for wiring harness voltage drops without requiring sense lines. It operates from an input voltage range of 4 V to 36 V, withstand surges up to 40 V, and delivers a continuous output current of 1 A. The device features integrated high-side and low-side MOSFETs, adjustable switching frequency from 100 kHz to 2.2 MHz, and synchronization to an external clock. It is housed in a 16-pin eTSSOP package with an exposed thermal pad, measuring 4.4 mm × 5 mm with a nominal height of 1.2 mm. The A8652 is AEC-Q100 qualified and includes protection features such as overvoltage, overcurrent, thermal shutdown, and short-to-ground tolerance. Thermal resistance is 34 °C/W on a 4-layer PCB. The device supports USB2 charging and includes a Power OK output, programmable current limit, and dynamic overvoltage protection.
The A8652/53 provides tight load regulation over a wiring harness without remote sense lines, simplifying USB power delivery in automotive and industrial applications. Features integrated MOSFETs, adjustable switching frequency, and comprehensive protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134843-A8652KLPTR-T
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: A8652
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-eTSSOP-EP
Output Voltage MAX: 5.75V
Input Voltage MIN: 4V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): MIC26603-ZAYJL; MAX798ESE+; MIC26601YJL-TR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Switching Regulator, Product overview: A8652KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8652KLPTR-T can be used for catalog matching and distributor lookup.
Switching Regulator
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 1A 16TSSOP
IC REG BUCK ADJ 1A 16TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8652KLPTR-T | 1134843-A8652KLPTR-T | 739-A8652KLPTR-T | A8652KLPTR-T | 620-A8652KLPTR-TCT-ND | A8652KLPTR-T | A8652KLPTR-T | A8652KLPTR-T |
| Product Name | 40V Input, 1A/2Mhz Sr Buck W/Cable Drop Compensation | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8652KLPTR-T | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; 16-Pin TSSOP | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; FL16 | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 3.3 volts | 3.3 to 5.75 volts | 3.3 to 5.75 volts | 3.3 volts |