IC REG LDO 2.85V/2.8V 10DFN Product overview: ISL9014IRKJZ from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL9014IRKJZ can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2 Output, 2.85V1, 2.8V2, CMOS, PDSO10
Manufacturer: Intersil Corporation
Win Source Part Number: 1190443-ISL9014IRKJZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-ISL9014IRKJZ | ISL9014IRKJZ | 1190443-ISL9014IRKJZ |
| Product Name | 2.85V 2.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9014IRKJZ | |
| Output Voltage Type | Fixed | ||
| Package Type | Other; DFN | Other; SOLCC10 | |
| Output Voltage | 2.8 volts | ||
| IOUT | 0.3000 amps |