ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external capacitor for adjusting a noise filter for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDOs enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.
IC REG LINEAR 2.5V/1.8V 10DFN Product overview: ISL9014AIRFCZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9014AIRFCZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070153-ISL9014AIRFCZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 2.5V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.5V, 1.8V
Dropout Voltage-Max: 0.2V @ 150mA,
Operating Supply Current: 40μA to 60μA
PSRR: -, 70dB to 40dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
IC,VOLT REGULATOR,FIXED,+1.8
IC REG LINEAR 2.5V/1.8V 10DFN
IC REG LIN 2.5/1.8V 10DFN
IC REG LINEAR 2.5V/1.8V 10DFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9014AIRFCZ | 776-ISL9014AIRFCZ | 070153-ISL9014AIRFCZ | ISL9014AIRFCZ-ND | 32M9210 | ISL9014AIRFCZ | 391-ISL9014AIRFCZ | ISL9014AIRFCZ |
| Product Name | Dual LDO with Low Noise, Low IQ, and High PSRR | 2.5V 1.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9014AIRFCZ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+1.8V & +2.5V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas | PMIC - Voltage Regulators - Linear | IC REG LIN 2.5/1.8V 10DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DFN | Other; Tube | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; DFN | |||
| Output Voltage | 1.5 to 3.3 volts | 1.8 to 2.5 volts | 2.5 to 1.8 volts | 1.8 to 2.5 volts | 2.5 volts | |||
| IOUT | 0.3000 amps | 0.1500 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |