ISL9007 is a high performance LDO that delivers a continuous 400mA of load current. It has a low standby current and high PSRR and is stable with output capacitance of 1µF to 10µF with an ESR of up to 200mO.
The ISL9007 has a very high PSRR of 75dB and output noise less than 30µVRMS. When coupled with a no load quiescent current of 50µA (typical), and 1µA (max) shutdown current, the ISL9007 is an ideal choice for portable wireless equipment.
The ISL9007 comes in fixed voltage options of 3.3V, 2.85V, 2.8V, and 2.5V with ±1.8% output voltage accuracy over-temperature, line and load. Other output voltage options may be available upon request.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP
IC REG LINEAR 2.5V 400MA 8MSOP Product overview: ISL9007IUFZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9007IUFZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 922019-ISL9007IUFZ
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL9007
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 980
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 2.5V 400MA 8MSOP
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 8LD 2 5V
IC REG LINEAR 2.5V 400MA 8MSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL9007IUFZ | ISL9007IUFZ-ND | 776-ISL9007IUFZ | 922019-ISL9007IUFZ | ISL9007IUFZ | ISL9007IUFZ | ISL9007IUFZ |
| Product Name | High Current LDO with Low IQ and High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 400MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL9007IUFZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | Other; 8-MSOP | |||
| Output Voltage | 1.5 to 3.3 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.4000 amps | 0.4000 amps | 0.1500 amps | 0.4000 amps | 0.4000 amps | ||
| VIN | 2.3 to 6.5 volts | 6.5 volts | 6.5 volts |