Renesas Electronics Corporation Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C; Output Type Renesas ISL9001AIRNZ-T

Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C; Output Type Renesas - 25AH9707 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C; Output Type Renesas
25AH9707
Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C; Output Type Renesas 25AH9707
LDO, FIXED, 3.3V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+1.8V,cmos,llcc,8Pin,plastic Rohs Compliant Renesas - 32M9132 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+1.8V,cmos,llcc,8Pin,plastic Rohs Compliant Renesas
32M9132
Ic,volt Regulator,fixed,+1.8V,cmos,llcc,8Pin,plastic Rohs Compliant Renesas 32M9132
IC,VOLT REGULATOR,FIXED,+1.8 V,CMOS,LLCC,8PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+1.8V,CMOS,LLCC,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 25AH9707 32M9132
Product Name Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C; Output Type Renesas Ic,volt Regulator,fixed,+1.8V,cmos,llcc,8Pin,plastic Rohs Compliant Renesas
Input Voltage 2.3 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details