Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190404-ISL89401ABZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 1.25A, 1.25A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISL89401
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 16ns, 16ns
100V, 1.25A Peak, High Frequency Half-Bridge Drivers; DFN9, SOIC8; Temp Range: -40° to 125°C Product overview: ISL89401ABZ from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.25A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 100V, 1.25A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89401ABZ can be used for catalog matching and distributor lookup.
IC DRVR H-BRDG 100V 1.25A 8SOIC
Gate Drivers 1 25A 100V BRDG DRVR 8LD
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL89401ABZ-ND | 1190404-ISL89401ABZ | 730-ISL89401ABZ | 391-ISL89401ABZ | ISL89401ABZ | ISL89401ABZ | ISL89401ABZ |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - ISL89401ABZ | 100V 1.25A Gate Driver IC | IC DRVR H-BRDG 100V 1.25A 8SOIC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | ||
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 9 to 114 volts | 12 volts | 9 to 14 volts | 9 to 14 volts | |
| Rise Time | 16 ns | 16 ns | 1000 ns | 16 ns | 16 ns |