Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL89400AR3Z ISL89400AR3Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190403-ISL89400AR3Z Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 1.25A, 1.25A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Supplier Device Package: 9-DFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 9-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL89400 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 16ns, 16ns
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190403-ISL89400AR3Z Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 1.25A, 1.25A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Supplier Device Package: 9-DFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 9-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL89400 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 16ns, 16ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL89400AR3Z
1190403-ISL89400AR3Z
PMIC - PMIC - Gate Drivers - ISL89400AR3Z 1190403-ISL89400AR3Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190403-ISL89400AR3Z Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 1.25A, 1.25A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Supplier Device Package: 9-DFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 9-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL89400 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 16ns, 16ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190403-ISL89400AR3Z
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3.7V, 7.4V
Current - Peak Output (Source, Sink): 1.25A, 1.25A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Supplier Device Package: 9-DFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 9-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL89400
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 16ns, 16ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-ISL89400AR3Z
Gate Driver IC 730-ISL89400AR3Z
IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL89400AR3Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89400AR3Z can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL89400AR3Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL89400AR3Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL89400AR3Z-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL89400AR3Z-ND
Gate Drivers ISL89400AR3Z-ND
Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL89400AR3Z
Gate Drivers ISL89400AR3Z
Gate Drivers 1 25A 100V BRDG DRVR 3X3

Gate Drivers 1 25A 100V BRDG DRVR 3X3

Buy Now Datasheet
Gate Drivers - ISL89400AR3Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL89400AR3Z
Gate Drivers ISL89400AR3Z
Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1190403-ISL89400AR3Z 730-ISL89400AR3Z ISL89400AR3Z-ND ISL89400AR3Z ISL89400AR3Z
Product Name PMIC - PMIC - Gate Drivers - ISL89400AR3Z Gate Driver IC Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 1.25 amps 1.25 amps 1.25 amps 1.25 amps
Supply Voltage 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts
Rise Time 16 ns 16 ns 16 ns 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
 - 74AHC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8220DB-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details