Renesas Electronics Corporation ISL89160FBEBZ

Description
AND Gate Based MOSFET Driver
Request a Quote
Description
AND Gate Based MOSFET Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL89160FBEBZ is a high-speed, dual-channel MOSFET driver with 6A peak output current, designed for applications such as synchronous rectifiers, switch-mode power supplies, and motor drives. It is packaged in an 8-lead EPSOIC with an exposed thermal pad, and operates over a junction temperature range of -40°C to +125°C. The device features a 5.0V CMOS logic input threshold, non-inverting inputs, and a supply voltage range of 4.5V to 16V. It exhibits 20ns rise and fall times driving a 10nF load, and has a thermal impedance of 3°C/W between junction and case. The IC meets RoHS compliance and is MSL rated for Pb-free reflow processes.

Datasheet Summary
Powered by GS/AI

The ISL89160FBEBZ is a high-speed, dual-channel MOSFET driver with 6A peak output current, designed for applications such as synchronous rectifiers, switch-mode power supplies, and motor drives. It is packaged in an 8-lead EPSOIC with an exposed thermal pad, and operates over a junction temperature range of -40°C to +125°C. The device features a 5.0V CMOS logic input threshold, non-inverting inputs, and a supply voltage range of 4.5V to 16V. It exhibits 20ns rise and fall times driving a 10nF load, and has a thermal impedance of 3°C/W between junction and case. The IC meets RoHS compliance and is MSL rated for Pb-free reflow processes.

Suppliers

Company
Product
Description
Supplier Links
 - ISL89160FBEBZ - Rochester Electronics
Newburyport, MA, United States
AND Gate Based MOSFET Driver

AND Gate Based MOSFET Driver

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL89160FBEBZ
Package Type SOP8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers