The ISL88739 is a highly versatile combo battery charger configurable for operating as either a Hybrid Power Boost (HPB) charger or a Narrow VDC (NVDC) charger, supporting 2-, 3- or 4-cell batteries. Both configurations allow the battery to work with the adapter together to supply the system load when it exceeds the adapter capability, referred to as system Turbo mode. HPB charger configuration reverse-boosts battery energy to system bus in order to help the adapter provide the system power in Turbo mode.
NVDC charger configuration quickly turns on BGATE to enable the battery to help adapter provide the system power in Turbo mode. The ISL88739 uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump is capable of turning on all the NFETs fast or slow depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode.
The ISL88739 provides many protection features including PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware based adapter current limit and battery-current limit in addition to SMBus programmable limits.
The ISL88739 provides a high accuracy adapter current monitor, battery current monitor and system power monitor outputs. To provide maximum flexibility for working with high power and low power systems, it provides several configurable current-sense resistor value options to achieve the best trade-off of current sensing accuracy vs power loss.
The ISL88739 uses Intersil’s Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.
IC BATT CHG LI-ION 2-4CELL 32QFN
Manufacturer: Renesas Electronics America
Win Source Part Number: 875845-ISL88739HRZ
Features: Charger IC
Package: Tube
Family Name: ISL88739
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SMBus Lithium-ion Battery Charger QFN32
SMBus Lithium-ion Battery Charger QFN32
SMBus Lithium-ion Battery Charger QFN32
Charger IC Lithium Ion/Polymer 32-QFN (4x4)
BATT CHARGER, SYNC BUCK, 22V, QFN-32; Battery Type:Li-Ion, Li-Pol; Input Voltage:22V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series Cells:4; Operating Temperature Min:-; RoHS Compliant: Yes
IC BATT CHG LI-ION 2-4CELL 32QFN
IC BATT CHG LI-ION 2-4CELL 32QFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL88739HRZ | ISL88739HRZ-ND | 875845-ISL88739HRZ | 1230976 | 1230994P | ISL88739HRZ | 01AC1982 | ISL88739HRZ | ISL88739HRZ |
| Product Name | Hybrid Power Boost (HPB) and Narrow VDC (NVDC) Combo Battery Charger With SMBus Interface | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL88739HRZ | Battery Management | Battery Management | Battery Chargers | Batt Charger, Sync Buck, 22V, Qfn-32; Battery Type Renesas | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |||||
| Package Type | QFNL | 32-VFQFN Exposed Pad | Qfn | QFN | 32-VFQFN Exposed Pad | QFN | |||
| Supply Voltage | 8 to 22 volts | 22 volts | 22 volts | ||||||
| Charge Current | 64 to 220 mA |