Renesas Electronics Corporation Hybrid Power Boost (HPB) Battery Charger with SMBus Interface ISL88739BHRZ

Description
The ISL88739B is a highly versatile battery charger configurable as a Hybrid Power Boost (HPB) charger, supporting 2-, 3-, or 4-cell batteries. The configuration allows the battery to work with the adapter to supply the system load when it exceeds the adapter capability, referred to as Turbo mode. The HPB charger configuration reverse-boosts battery energy to the system bus to help the adapter provide the system power in Turbo mode. The ISL88739B uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump can turn on all the NFETs quickly or slowly, depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode. The ISL88739B provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent, or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware-based adapter-current limit and battery-current limit in addition to SMBus programmable limits. The ISL88739B provides a high accuracy adapter current monitor, battery current monitor, and system power monitor outputs. Several configurable current-sense resistor value options provide maximum flexibility for working with high and low power systems, to achieve the best trade-off of current sensing accuracy vs power loss. The ISL88739B uses the Renesas Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.
Request a Quote Datasheet
Description
The ISL88739B is a highly versatile battery charger configurable as a Hybrid Power Boost (HPB) charger, supporting 2-, 3-, or 4-cell batteries. The configuration allows the battery to work with the adapter to supply the system load when it exceeds the adapter capability, referred to as Turbo mode. The HPB charger configuration reverse-boosts battery energy to the system bus to help the adapter provide the system power in Turbo mode. The ISL88739B uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump can turn on all the NFETs quickly or slowly, depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode. The ISL88739B provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent, or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware-based adapter-current limit and battery-current limit in addition to SMBus programmable limits. The ISL88739B provides a high accuracy adapter current monitor, battery current monitor, and system power monitor outputs. Several configurable current-sense resistor value options provide maximum flexibility for working with high and low power systems, to achieve the best trade-off of current sensing accuracy vs power loss. The ISL88739B uses the Renesas Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Power Boost (HPB) Battery Charger with SMBus Interface - ISL88739BHRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Hybrid Power Boost (HPB) Battery Charger with SMBus Interface
ISL88739BHRZ
Hybrid Power Boost (HPB) Battery Charger with SMBus Interface ISL88739BHRZ
The ISL88739B is a highly versatile battery charger configurable as a Hybrid Power Boost (HPB) charger, supporting 2-, 3-, or 4-cell batteries. The configuration allows the battery to work with the adapter to supply the system load when it exceeds the adapter capability, referred to as Turbo mode. The HPB charger configuration reverse-boosts battery energy to the system bus to help the adapter provide the system power in Turbo mode. The ISL88739B uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump can turn on all the NFETs quickly or slowly, depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode. The ISL88739B provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent, or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware-based adapter-current limit and battery-current limit in addition to SMBus programmable limits. The ISL88739B provides a high accuracy adapter current monitor, battery current monitor, and system power monitor outputs. Several configurable current-sense resistor value options provide maximum flexibility for working with high and low power systems, to achieve the best trade-off of current sensing accuracy vs power loss. The ISL88739B uses the Renesas Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.

The ISL88739B is a highly versatile battery charger configurable as a Hybrid Power Boost (HPB) charger, supporting 2-, 3-, or 4-cell batteries. The configuration allows the battery to work with the adapter to supply the system load when it exceeds the adapter capability, referred to as Turbo mode. The HPB charger configuration reverse-boosts battery energy to the system bus to help the adapter provide the system power in Turbo mode.
The ISL88739B uses N-channel MOSFETs (NFETs) for all the switches to achieve the best performance and lowest BOM cost. The internal charge pump can turn on all the NFETs quickly or slowly, depending on the circumstance or the need. The ability to quickly turn on NFETs prevents system bus voltage drop when the battery is suddenly removed in Turbo mode or in Battery Learn mode.
The ISL88739B provides many protection features including a PROCHOT# indicator for system low voltage, adapter overcurrent, battery overcurrent, or overheating, with an array of SMBus programmable parameters for maximum flexibility. It also features hardware-based adapter-current limit and battery-current limit in addition to SMBus programmable limits.
The ISL88739B provides a high accuracy adapter current monitor, battery current monitor, and system power monitor outputs. Several configurable current-sense resistor value options provide maximum flexibility for working with high and low power systems, to achieve the best trade-off of current sensing accuracy vs power loss.
The ISL88739B uses the Renesas Robust Ripple Regulator (R3™) modulation scheme to provide excellent light-load efficiency and fast dynamic response. It is available in a 32 Ld 4x4mm2 QFN package.

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - ISL88739BHRZ - 875844-ISL88739BHRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL88739BHRZ
875844-ISL88739BHRZ
PMIC - PMIC - Battery Chargers - ISL88739BHRZ 875844-ISL88739BHRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875844-ISL88739BHRZ Features: Charger IC Package: Tube Family Name: ISL88739 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875844-ISL88739BHRZ
Features: Charger IC
Package: Tube
Family Name: ISL88739
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Battery Chargers - ISL88739BHRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL88739BHRZ-ND
PMIC - Battery Chargers ISL88739BHRZ-ND
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Buy Now Datasheet
Battery Chargers - ISL88739BHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL88739BHRZ
Battery Chargers ISL88739BHRZ
Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Buy Now Datasheet
Batt Charger, Li-Ion/li-Pol, Qfn-32; Battery Type Renesas - 47AC9033 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/li-Pol, Qfn-32; Battery Type Renesas
47AC9033
Batt Charger, Li-Ion/li-Pol, Qfn-32; Battery Type Renesas 47AC9033
BATT CHARGER, LI-ION/LI-POL, QFN-32; Battery Type:Li-Ion, Li-Pol; Input Voltage:22V; Battery Charge Voltage:19.2V; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION/LI-POL, QFN-32; Battery Type:Li-Ion, Li-Pol; Input Voltage:22V; Battery Charge Voltage:19.2V; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL88739BHRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL88739BHRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL88739BHRZ
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site
PMIC - Battery Chargers - ISL88739BHRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL88739BHRZ
PMIC - Battery Chargers ISL88739BHRZ
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL88739BHRZ 875844-ISL88739BHRZ ISL88739BHRZ-ND ISL88739BHRZ 47AC9033 ISL88739BHRZ ISL88739BHRZ
Product Name Hybrid Power Boost (HPB) Battery Charger with SMBus Interface PMIC - PMIC - Battery Chargers - ISL88739BHRZ PMIC - Battery Chargers Battery Chargers Batt Charger, Li-Ion/li-Pol, Qfn-32; Battery Type Renesas Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type QFNL 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad QFN
Supply Voltage 8 to 22 volts 22 volts 22 volts
Charge Current 64 to 220 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6292-2CR3-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 2167812P - RS Components, Ltd.
Specs
Package Type WLP
Pins 49
Operating Temperature 85 C (185 F)
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNTR - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details