Renesas Electronics Corporation SMBus Level 2 Battery Charger with Boost Mode ISL88732HRTZ

Description
The ISL88732 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88732 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88732 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10mO sense resistors. The ISL88732 provides 0.5% end-of-charge battery voltage accuracy. The ISL88732 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package. Boost Mode If system load current is higher than the adapter current limit, ISL88732 will operate in boost mode to draw power from the battery and boost it to adapter voltage. System load current will be supplied partly from the adapter and partly from the battery. ISL88732 performs this function by (1) detecting high adapter current, (2) reducing charge current to zero and (3) controlling LFET ON time to boost current from the battery and limit current from the adapter.
Request a Quote Datasheet
Description
The ISL88732 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88732 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88732 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10mO sense resistors. The ISL88732 provides 0.5% end-of-charge battery voltage accuracy. The ISL88732 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package. Boost Mode If system load current is higher than the adapter current limit, ISL88732 will operate in boost mode to draw power from the battery and boost it to adapter voltage. System load current will be supplied partly from the adapter and partly from the battery. ISL88732 performs this function by (1) detecting high adapter current, (2) reducing charge current to zero and (3) controlling LFET ON time to boost current from the battery and limit current from the adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMBus Level 2 Battery Charger with Boost Mode - ISL88732HRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
SMBus Level 2 Battery Charger with Boost Mode
ISL88732HRTZ
SMBus Level 2 Battery Charger with Boost Mode ISL88732HRTZ
The ISL88732 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88732 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie r buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88732 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10mO sense resistors. The ISL88732 provides 0.5% end-of-charge battery voltage accuracy. The ISL88732 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package. Boost Mode If system load current is higher than the adapter current limit, ISL88732 will operate in boost mode to draw power from the battery and boost it to adapter voltage. System load current will be supplied partly from the adapter and partly from the battery. ISL88732 performs this function by (1) detecting high adapter current, (2) reducing charge current to zero and (3) controlling LFET ON time to boost current from the battery and limit current from the adapter.

The ISL88732 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88732 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifier buck converter, equipped with diode emulation for enhanced light load efficiency. The ISL88732 charges one to four Lithium-ion series cells, and delivers up to 8A charge current. Integrated MOSFET drivers and bootstrap diode result in fewer components and smaller implementation area. Low offset current-sense amplifiers provide high accuracy with 10mO sense resistors. The ISL88732 provides 0.5% end-of-charge battery voltage accuracy.
The ISL88732 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package.
Boost Mode
If system load current is higher than the adapter current limit, ISL88732 will operate in boost mode to draw power from the battery and boost it to adapter voltage. System load current will be supplied partly from the adapter and partly from the battery.
ISL88732 performs this function by (1) detecting high adapter current, (2) reducing charge current to zero and (3) controlling LFET ON time to boost current from the battery and limit current from the adapter.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL88732HRTZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL88732HRTZ-ND
PMIC - Battery Chargers ISL88732HRTZ-ND
IC BATT CHG LI-ION 1-4CELL 28QFN

IC BATT CHG LI-ION 1-4CELL 28QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL88732HRTZ - 724136-ISL88732HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL88732HRTZ
724136-ISL88732HRTZ
PMIC - PMIC - Battery Chargers - ISL88732HRTZ 724136-ISL88732HRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 724136-ISL88732HRTZ Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 4 Charge Current - Max: 8A Categories: Integrated Circuits Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: ISL88732 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 22V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 724136-ISL88732HRTZ
Packaging: Tube
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 4
Charge Current - Max: 8A
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: ISL88732
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 22V

Buy Now
PMIC - Battery Chargers - ISL88732HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL88732HRTZ
PMIC - Battery Chargers ISL88732HRTZ
IC BATT CHG LI-ION 1-4CELL 28QFN

IC BATT CHG LI-ION 1-4CELL 28QFN

Supplier's Site Datasheet
Battery Chargers - ISL88732HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL88732HRTZ
Battery Chargers ISL88732HRTZ
Charger IC Lithium Ion 28-QFN (5x5)

Charger IC Lithium Ion 28-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL88732HRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL88732HRTZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL88732HRTZ
IC BATT CHG LI-ION 1-4CELL 28QFN

IC BATT CHG LI-ION 1-4CELL 28QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL88732HRTZ ISL88732HRTZ-ND 724136-ISL88732HRTZ ISL88732HRTZ ISL88732HRTZ ISL88732HRTZ
Product Name SMBus Level 2 Battery Charger with Boost Mode PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL88732HRTZ PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Package Type QFNL 28-WFQFN Exposed Pad 28-WFQFN Exposed Pad
Supply Voltage 8 to 22 volts 22 volts
Charge Current 64 to 220 mA 8000 mA 8000 mA 8000 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products