The ISL88732 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88732 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie
The ISL88732 is available in a small 5mmx5mm 28 Ld Thin (0.8mm) QFN package.
Boost Mode
If system load current is higher than the adapter current limit, ISL88732 will operate in boost mode to draw power from the battery and boost it to adapter voltage. System load current will be supplied partly from the adapter and partly from the battery.
ISL88732 performs this function by (1) detecting high adapter current, (2) reducing charge current to zero and (3) controlling LFET ON time to boost current from the battery and limit current from the adapter.
Manufacturer: Intersil
Win Source Part Number: 1048887-ISL88732HRTZ
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Charge Current - Max: 8A
Categories: Integrated Circuits
Status: Active
Case / Package: 28-QFN (5x5)
Programmable Fault Protection: Over Current, Over Temperature
Maximum Supply Voltage: 22V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
IC BATT CHG LI-ION 1-4CELL 28QFN
IC BATT CHRGR LI-ION/POL 28TQFN
IC BATT CHG LI-ION 1-4CELL 28QFN
Charger IC Lithium Ion 28-QFN (5x5)
IC BATT CHG LI-ION 1-4CELL 28QFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL88732HRTZ-T | 1048887-ISL88732HRTZ-T | ISL88732HRTZ-T-ND | 391-ISL88732HRTZ-T | ISL88732HRTZ-T | ISL88732HRTZ-T | ISL88732HRTZ-T |
| Product Name | SMBus Level 2 Battery Charger with Boost Mode | PMIC - PMIC - Battery Chargers - ISL88732HRTZ-T | PMIC - Battery Chargers | IC BATT CHRGR LI-ION/POL 28TQFN | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Package Type | QFNL | 28-QFN (5x5) | 28-WFQFN Exposed Pad | QFN | 28-WFQFN Exposed Pad | ||
| Supply Voltage | 8 to 22 volts | 22 volts | 22 volts | ||||
| Charge Current | 64 to 220 mA | 8000 mA | 8000 mA | 8000 mA | |||
| Accuracy | 0.5000 % | ||||||
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection |