The ISL88731 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie
IC BATT CHG LI-ION 1-4CEL 28TQFN
IC BATT CHG LI-ION 1-4CEL 28TQFN
Charger IC Lithium Ion 28-QFN (5x5)
IC BATT CHG LI-ION 1-4CEL 28TQFN
IC, BATTERY CHARGER, LI-ION, 8A, TQFN-28; Battery Type:Lead Acid, Li-Ion, NiCd, NiMH; Input Voltage:26V; Battery Charge Voltage:16.8V; Charge Current:8A; IC Case / Package:TQFN; No. of Pins:28Pins; No. of Cells:4Cells; MSL:- RoHS Compliant: Yes
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL88731HRZ | ISL88731HRZ-ND | ISL88731HRZ | ISL88731HRZ | ISL88731HRZ | 30M8905 |
| Product Name | SMBus Level 2 Battery Charger | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Ic, Battery Charger, Li-Ion, 8A, Tqfn-28; Battery Type Renesas |
| Features | Lead-Free | Lead-Free | ||||
| Package Type | QFNL | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad | |||
| Supply Voltage | 7 to 25 volts | 26 volts | 16.8 volts | 26 volts | ||
| Charge Current | 64 to 220 mA | 8000 mA | 8000 mA | |||
| Accuracy | 0.5000 % |