The ISL88731A is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88731A is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the charge power such that the current from the AC-adapter is automatically limited. High efficiency is achieved with a DC/DC synchronous-rectifie
IC BATT CHG LI-ION 1-4CEL 28TQFN
Manufacturer: Intersil
Win Source Part Number: 018075-ISL88731AHRZ-
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Current - Charging: Constant, Pulsed
Charge Current - Max: 8A
Battery Pack Voltage: 16.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-TQFN-EP (5x5)
Programmable Fault Protection: Short Circuit
Maximum Supply Voltage: 26V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1-4CEL 28TQFN
IC BATT CHG LI-ION 1-4CEL 28TQFN
Charger IC Lithium Ion 28-QFN (5x5)
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL88731AHRZ-T | ISL88731AHRZ-T-ND | 018075-ISL88731AHRZ-T | ISL88731AHRZ-T | ISL88731AHRZ-T | ISL88731AHRZ-T |
| Product Name | SMBus Level 2 Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL88731AHRZ-T | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers |
| Features | Lead-Free | Lead-Free | ||||
| Package Type | QFNL | 28-WFQFN Exposed Pad | 28-TQFN-EP (5x5) | 28-WFQFN Exposed Pad | ||
| Supply Voltage | 7 to 25 volts | 26 volts | 26 volts | 16.8 volts | ||
| Charge Current | 64 to 220 mA | 8000 mA | 8000 mA | 8000 mA | ||
| Accuracy | 0.5000 % |