Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190397-ISL88708IB84
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: ISL88708
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190397-ISL88708IB844Z |
| Product Name | Electronic Surplus - ISL88708IB844Z |