Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
RENESAS ELECTRONICS CORPORATION
ISL88550AIRZ-TR5339 -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
Renesas Electronics Corporation
PMIC - Power Supply Controllers, Monitors
ISL88550AIRZ-TR5339
Description
IC SYNCH STEP DOWN CONT 28TQFN
Lingto Electronic Limited
Done
Datasheet
Description
IC SYNCH STEP DOWN CONT 28TQFN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
ISL88550AIRZ-TR5339
PMIC - Power Supply Controllers, Monitors
ISL88550AIRZ-TR5339
IC SYNCH STEP DOWN CONT 28TQFN
IC SYNCH STEP DOWN CONT 28TQFN
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Interfaces
Product Number
ISL88550AIRZ-TR5339
Product Name
PMIC - Power Supply Controllers, Monitors
Device Type
CardBus Controller
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Interface Transceiver IC
SI32176-C-FM1
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
4
suppliers
Allegro MicroSystems Inc.
1.8A Interface Transceiver IC
UCN5829EB
Specs
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
44 #
View Details
3
suppliers
WAGO
Interface module
289-509
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Infineon Technologies AG
Controllers
AN983X-AH-T-22
Specs
Device Type
Line / Bus Controller
Supply Voltage
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type
128-BFQFP
View Details
2
suppliers