Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190384-ISL8842AAUZ
Packaging: Tube
Mounting Style: SMD
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Boost, Flyback
Voltage - Start Up: 14.4V
Duty Cycle: 96%
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.8V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8842A
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 2MHz
IC OFFLINE SWITCH MULT TOP 8MSOP
Converter Offline Boost, Flyback Topology Up to 2MHz 8-MSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1190384-ISL8842AAUZ | ISL8842AAUZ | ISL8842AAUZ |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - ISL8842AAUZ | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |