Renesas Electronics Corporation Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas ISL85403FRZ

Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas - 78X3277 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas
78X3277
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas 78X3277
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X3277
Product Name Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers