Renesas Electronics Corporation Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas ISL85403FRZ-T

Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas - 93X3581 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas
93X3581
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas 93X3581
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas - 78X3278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas
78X3278
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas 78X3278
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, QFN-20; Supply Voltage Min:3V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:2.2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93X3581
Product Name Dc-Dc Controller, Buck-Boost, 2.2Mhz, Qfn-20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2587054 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Pins 7 #
View Details