Renesas Electronics Corporation Dc/dc Conv, Sync Buck, Tqfn-15; Dc / Dc Converter Type Renesas ISL85009FRZ-T7A

Description
DC/DC CONV, SYNC BUCK, TQFN-15; DC / DC Converter Type:-; Input Voltage Min:18V; Input Voltage Max:3.8V; No. of Outputs:1 Output; DC / DC Converter IC Case:TQFN; No. of Pins:15Pins; Output Current:9A; Output Voltage Min:600mV; OutputRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, TQFN-15; DC / DC Converter Type:-; Input Voltage Min:18V; Input Voltage Max:3.8V; No. of Outputs:1 Output; DC / DC Converter IC Case:TQFN; No. of Pins:15Pins; Output Current:9A; Output Voltage Min:600mV; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Tqfn-15; Dc / Dc Converter Type Renesas - 14AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Tqfn-15; Dc / Dc Converter Type Renesas
14AC6842
Dc/dc Conv, Sync Buck, Tqfn-15; Dc / Dc Converter Type Renesas 14AC6842
DC/DC CONV, SYNC BUCK, TQFN-15; DC / DC Converter Type:-; Input Voltage Min:18V; Input Voltage Max:3.8V; No. of Outputs:1 Output; DC / DC Converter IC Case:TQFN; No. of Pins:15Pins; Output Current:9A; Output Voltage Min:600mV; OutputRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, TQFN-15; DC / DC Converter Type:-; Input Voltage Min:18V; Input Voltage Max:3.8V; No. of Outputs:1 Output; DC / DC Converter IC Case:TQFN; No. of Pins:15Pins; Output Current:9A; Output Voltage Min:600mV; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC6842
Product Name Dc/dc Conv, Sync Buck, Tqfn-15; Dc / Dc Converter Type Renesas
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details