Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-T ISL8499IVZ-T

Description
Manufacturer: Intersil Win Source Part Number: 121605-ISL8499IVZ-T Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Charge Injection: -120pC Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 250 mOhm Case / Package: 16-TSSOP Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 25ns, 23ns Channel Capacitance(CS off, CD off): 106pF Max Leakage Current (IS off): 50nA Alternative Parts (Cross-Reference): NLAS44599DTR2; MAX4701EUE-T; MAX4701EUEE+T; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 121605-ISL8499IVZ-T Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Charge Injection: -120pC Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 250 mOhm Case / Package: 16-TSSOP Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 25ns, 23ns Channel Capacitance(CS off, CD off): 106pF Max Leakage Current (IS off): 50nA Alternative Parts (Cross-Reference): NLAS44599DTR2; MAX4701EUE-T; MAX4701EUEE+T; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-T - 121605-ISL8499IVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-T
121605-ISL8499IVZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-T 121605-ISL8499IVZ-T
Manufacturer: Intersil Win Source Part Number: 121605-ISL8499IVZ-T Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT Charge Injection: -120pC Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 250 mOhm Case / Package: 16-TSSOP Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 25ns, 23ns Channel Capacitance(CS off, CD off): 106pF Max Leakage Current (IS off): 50nA Alternative Parts (Cross-Reference): NLAS44599DTR2; MAX4701EUE-T; MAX4701EUEE+T; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 121605-ISL8499IVZ-T
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
Charge Injection: -120pC
Crosstalk: -98dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 250 mOhm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 25ns, 23ns
Channel Capacitance(CS off, CD off): 106pF
Max Leakage Current (IS off): 50nA
Alternative Parts (Cross-Reference): NLAS44599DTR2; MAX4701EUE-T; MAX4701EUEE+T;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL8499IVZ-TTR-ND
Analog Switches, Multiplexers, Demultiplexers ISL8499IVZ-TTR-ND
4 Circuit IC Switch 2:1 250mOhm 16-TSSOP

4 Circuit IC Switch 2:1 250mOhm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
250MOHM Analog Switch and Multiplexer IC
747-ISL8499IVZ-T
250MOHM Analog Switch and Multiplexer IC 747-ISL8499IVZ-T
IC SWITCH SPDTX4 250MOHM 16TSSOP Product overview: ISL8499IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8499IVZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX4 250MOHM 16TSSOP Product overview: ISL8499IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8499IVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8499IVZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL8499IVZ-T
IC SWITCH QUAD SPDT 16TSSOP

IC SWITCH QUAD SPDT 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL8499IVZ-T
Analog Switches, Multiplexers, Demultiplexers ISL8499IVZ-T
4 Circuit IC Switch 2:1 250mOhm 16-TSSOP

4 Circuit IC Switch 2:1 250mOhm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 121605-ISL8499IVZ-T ISL8499IVZ-TTR-ND 747-ISL8499IVZ-T ISL8499IVZ-T ISL8499IVZ-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8499IVZ-T Analog Switches, Multiplexers, Demultiplexers 250MOHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP Tape & Reel (TR) SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Configuration 2x1
Unlock Full Specs
to access all available technical data