The ISL8487IPZ is a half-duplex, 5V, RS-485/RS-422 transceiver in an 8-lead PDIP package, designed for high-node-count networks such as utility meter reading and industrial control systems. It features a 1/4 unit load, allowing up to 128 devices on the bus, and includes slew rate limiting for error-free transmission at data rates up to 250kbps. The device operates from a 4.5V to 5.5V supply, supports a -7V to +12V common mode input range, and includes a low-power shutdown mode consuming 0.5μA. It offers fail-safe receiver operation with a logic high output when inputs are floating, and provides thermal shutdown and current limiting for driver protection. The package dimensions conform to the 8-lead PDIP standard with a body width of 7.62mm and a height of 3.56mm. It is a Pb-free, RoHS-compliant device intended for through-hole wave solder processing.
IC TRANSCEIVER HALF 1/1 8DIP Product overview: ISL8487IPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8487IPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL8487IPZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |