The ISL8487IBZ is a half-duplex, 5V RS-485/RS-422 transceiver in an 8-lead SOIC package measuring 4.9mm by 3.9mm, designed for high-node-count networks with up to 128 devices on the bus. It features a 1/4 unit load, slew-rate limited drivers for reduced EMI and error-free transmission at data rates up to 250kbps, and a fail-safe receiver that outputs a logic high when inputs are open. The device operates from a 4.5V to 5.5V supply, draws a maximum quiescent current of 145μa, and supports low-power shutdown mode consuming 0.5μa. It includes current limiting and thermal shutdown protection, and provides -7V to +12V common mode input range. The transceiver is Pb-free and RoHS compliant, with class 3 HBM ESD protection exceeding 7kV on all pins.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8487IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8487IBZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL8487IBZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |