Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL8487IB ISL8487IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190334-ISL8487IB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ISL8487 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190334-ISL8487IB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ISL8487 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487IB - 1190334-ISL8487IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487IB
1190334-ISL8487IB
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487IB 1190334-ISL8487IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190334-ISL8487IB Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ISL8487 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190334-ISL8487IB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8487
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Interface Transceiver IC - 710-ISL8487IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL8487IB
Interface Transceiver IC 710-ISL8487IB
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8487IB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8487IB can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8487IB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8487IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1190334-ISL8487IB 710-ISL8487IB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL8487IB Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1922830P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details