These Intersil RS-485/RS-422 devices are ESD protected, fractional unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/ receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr All devices present a 1/8 "unit load" to the RS-485 bus, which allows up to 256 transceivers on the network for large node count systems (e.g., process automation, remote meter reading systems). In a remote utility meter reading system, individual (apartments for example) utility meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required to network all the meters. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Slew rate limited drivers on the ISL8487E and ISL81487L reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Data rates up to 250kbps are achievable with these devices.brbr Data rates up to 5Mbps are achievable by using the ISL81487E, which features higher slew rates.brbr Receiver (Rx) inputs feature a "fail-safe if open" design, which ensures a logic high Rx output if Rx inputs are floating.brbr Driver (Tx) outputs are short circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.brbr These half duplex devices multiplex the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 lead packages.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8487EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8487EIBZ can be used for catalog matching and distributor lookup.
Line Transceiver, RS-485/422 8-SOIC
Line Transceiver, RS-485/422 8-SOIC
Line Transceiver, RS-485/422 8-SOIC
RS-422/RS-485 Interface IC 8LD 15KV HBM 5V RS-485 1/8 FRACTION
RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL8487EIBZ | 710-ISL8487EIBZ | 9215898P | 9215898 | ISL8487EIBZ | 61J6834 |
| Product Name | 5V, Half Duplex, 250kbps Slew Rate Limited, ±15kV ESD, 1/8 Unit Load, RS-485/RS-422 Transceiver | Interface Transceiver IC | Line Interface ICs | Line Interface ICs | RS-422/RS-485 Interface IC | Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas |
| Technology | RS422; RS485 | RS485 | RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | ||
| Features | ESD Protected; Thermal Shutdown | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V | |||
| Data Rate | 250 kbps | 250 kbps |