The ISL8485IB-T is a half-duplex, 5V RS-485/RS-422 transceiver in an 8-lead SOIC package, rated for operation from -40°C to +85°C. It supports data rates up to 5 Mbps, presents a single unit load to the bus, and includes fail-safe receiver circuitry, driver short-circuit protection, and thermal shutdown. The device consumes 500 µA quiescent current and features Class 3 ESD protection (7 kV HBM) on all pins. It is RoHS compliant with a matte tin termination finish.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8485IB-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8485IB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL8485IB-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |