The ISL8483E and ISL8485E are ESD protected, BiCMOS 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output/receiver input is protected against ±15kV ESD strikes, without latch-up. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).
The ISL8483E uses slew rate limited drivers which reduce EMI and minimize reflections from improperly terminated transmission lines or unterminated stubs in multidrop and multipoint applications.
Data rates up to 10Mbps are achievable by using the ISL8485E, which features higher slew rates.
Both devices present a “single unit load” to the RS-485 bus, which allows up to 32 transceivers on the network.
Receiver (Rx) inputs feature a “fail-safe if open” design, which ensures a logic high Rx output if Rx inputs are floating.
Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
These half duplex configurations multiplex the Rx inputs and Tx outputs to allow transceivers with Rx and Tx disable functions in 8 Ld packages.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8485EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8485EIBZ can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190328-ISL8485EIBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: ISL8485E
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC, RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
RS-422/RS-485 Interface IC 8LD -40+85 15KV HBM 5V RS-485 TRANS 1T
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL8485EIBZ | 710-ISL8485EIBZ | ISL8485EIBZ | 1190328-ISL8485EIBZ | 11J9069 | ISL8485EIBZ |
| Product Name | ESD Protected to ±15kV, 5V, Low Power, High SpeedRate Limited, RS-485/RS-422 Transceivers | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL8485EIBZ | Ic, Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas | RS-422/RS-485 Interface IC | |
| Technology | RS422; RS485 | |||||
| Device Type | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | ||
| Features | ESD Protected; Thermal Shutdown | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | |
| Data Rate | 10000 kbps | 10000 kbps | 10000 kbps | 10000 to ? kbps |